AFNOR - NF EN 2258
Aerospace series - Circular tubes for fluids in aluminium and aluminium alloys - Diameter 3,2 mm inferior or equal to D inferior or equal to 100 mm - Thickness 0,6 mm inferior or equal to a inferior or equal to 2,5 mm - Dimensions
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 July 1997 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Aluminium): | 49.025.20 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
Document History
NF EN 2258
July 1, 1997
Aerospace series - Circular tubes for fluids in aluminium and aluminium alloys - Diameter 3,2 mm inferior or equal to D inferior or equal to 100 mm - Thickness 0,6 mm inferior or equal to a inferior or equal to 2,5 mm - Dimensions
A description is not available for this item.