DIN EN ISO 14819-3

Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic Message Channel (RDS-TMC) using ALERT-C (ISO 14819-3:2021)

active, Most Current
Organization: DIN
Publication Date: 1 July 2021
Status: active
Page Count: 77
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60

Document History

DIN EN ISO 14819-3
July 1, 2021
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic Message Channel (RDS-TMC) using ALERT-C (ISO 14819-3:2021)
A description is not available for this item.
October 1, 2019
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic Message Channel (RDS-TMC) using ALERT-C (ISO/DIS 14819-3:2019); German and English version prEN ISO 14819-3:2019
A description is not available for this item.
May 1, 2014
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic Message Channel (RDS-TMC) using ALERT-C (ISO 14819-3:2013)
This part of ISO 14819 sets out ways of specifying places and positions in traffic and travel information messages, including RDS-TMC messages (the Radio Data System - Traffic Message Channel). It...
August 1, 2011
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic message Channel (RDS-TMC) using ALERT-C (ISO/DIS 14819-3:2011); English version prEN ISO 14819-3:2011
This standard primarily addresses the needs of RDS-TMC ALERT-C messages, which are already being implemented. However, the modular approach used here is intended to facilitate future extension of the...
August 1, 2004
Traffic and Travel Information (TTI) - TTI messages via traffic message coding - Part 3: Location referencing for ALERT-C (ISO 14819-3:2004)
This standard primarily addresses the needs of RDS-TMC ALERT-C messages, which are already being implemented. However, the modular approach used here is intended to facilitate future extension of the...
Advertisement