DIN EN 6024

Aerospace series - Screws, 100° countersunk reduced head offset cruciform recess close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) 315°C - Inch series; English version prEN 6024:2021

inactive, Most Current
Organization: DIN
Publication Date: 1 September 2021
Status: inactive
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 6024
September 1, 2021
Aerospace series - Screws, 100° countersunk reduced head offset cruciform recess close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated - Classification: 1100 MPa (at ambient temperature) 315°C - Inch series; English version prEN 6024:2021
A description is not available for this item.
March 1, 1996
Aerospace series - Screws 100° countersunk reduced head, offset cruciform recess, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C; inch series
A description is not available for this item.
Advertisement