DSF/PREN ISO/ASTM 52936-1

Additive manufacturing of polymers – Powder bed fusion – Part 1: General principles and preparation of test specimens for PBF-LB (ISO/ASTM DIS 52936-1:2021)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Additive manufacturing): 25.030
scope:

This document specifies the general principles to be followed when test specimens of thermoplastic materials are prepared by laser-based powder bed fusion, which is also called laser sintering. The laser-sintering process is used to prepare specimens layer upon layer in which thermal energy selectively fuses regions of a powder bed. This document provides a basis for establishing reproducible sintering conditions. Its purpose is to promote uniformity in describing the main process parameters, build orientation of the sintering process and also to establish uniform practice in reporting sintering conditions. The particular conditions required for reproducible preparation of test specimens which will give comparable results will vary for each material used. These conditions shall be agreed upon between the interested parties.

Document History

February 1, 2023
Additive manufacturing of polymers – Qualification principles – Part 1: General principles and preparation of test specimens for PBF-LB (ISO/ASTM 52936-1:2023)
This document specifies the general principles to be followed when test specimens of thermoplastic materials are prepared by laser-based powder bed fusion (PBF-LB/P), which is commonly known as laser...
DSF/PREN ISO/ASTM 52936-1
Additive manufacturing of polymers – Powder bed fusion – Part 1: General principles and preparation of test specimens for PBF-LB (ISO/ASTM DIS 52936-1:2021)
This document specifies the general principles to be followed when test specimens of thermoplastic materials are prepared by laser-based powder bed fusion, which is also called laser sintering. The...
Advertisement