DSF/PREN 607

Eaves gutters and fittings made of PVC-U – Definitions, requirements and testing

inactive
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Roofs): 91.060.20
scope:

This document specifies the requirements for eaves gutters made of unplasticized poly(vinyl chloride) (PVC-U), fittings and the system intended to be used for rainwater roof drainage. It applies to: - solid wall monolayer gutters; - solid wall multilayer gutters; - solid wall fittings. The test parameters for the test methods are specified in the document. Gutters covered by this document can be used in conjunction with fittings of acrylic materials provided these products meet the applicable requirements of this document. NOTE 1 - Products complying with this document can be used in conjunction with rainwater downpipes conforming to EN 12200-1 [1] and fixed with brackets complying with EN 1462 [2]. This document is applicable to PVC-U gutter systems of any shape with rubber seal or adhesive joints. NOTE 2 - It is the responsibility of the purchaser or specifier to make the appropriate selections from the size range and the design to take into account their particular requirements and any relevant national regulations and installation practices or codes. NOTE 3 - The term "rainwater" in this document is used also to encompass "surface water" (as defined in EN 752 [3]) run-off from buildings.

Document History

May 17, 2023
Eaves gutters and fittings made of PVC-U – Definitions, requirements and testing
This document specifies the requirements for eaves gutters made of unplasticized poly(vinyl chloride) (PVC-U), fittings and the system intended to be used for rainwater roof drainage. It applies to:...
February 28, 2005
Eaves gutters and fittings made of PVC-U – Definitions, requirements and testing
This document specifies requirements and test methods of eaves gutters and fittings made from unplasticized poly(vinyl chloride) (PVC-U), and intended to be used for rainwater drainage.
August 9, 1995
Eaves gutters and fittings from PVC-U - Definitions, requirements and testing
This European Standard specifies requirements and test methods of eaves gutters and fittings made from unplasticized polyvinyl chloride (PVC-U), and intended to be used for rainwater drainage.
DSF/PREN 607
Eaves gutters and fittings made of PVC-U – Definitions, requirements and testing
This document specifies the requirements for eaves gutters made of unplasticized poly(vinyl chloride) (PVC-U), fittings and the system intended to be used for rainwater roof drainage. It applies to:...
Advertisement