DSF/EN IEC 63044-5-1/PRA1

Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) – Part 5-1: EMC requirements, conditions and test set-up

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Electrical accessories in general): 29.120.01
scope:

IEC&nbsp;63044-5-1:2017 is a product family standard that sets the minimum level of EMC performance for the HBES/BACS network in addition to the product EMC standards for HBES/BACS devices. It also applies to devices used within an HBES/BACS network for which no specific HBES/BACS product EMC standard exists. In addition, it defines EMC requirements for the interface of equipment intended to be connected to an HBES/BACS network. It does not apply to interfaces to other networks. NOTE&emsp;An example of other networks is a dedicated ICT network covered by CISPR 22 and 23. This document provides general performance requirements and test set-ups. This document is applicable (but not limited) to <ul> <li> operator stations and other human&ndash;system interface devices,</li> <li> devices for management functions,</li> <li> control devices, automation stations and application-specific controllers,</li> <li> field devices and their interfaces,</li> <li> cabling and interconnection of devices,</li> </ul> used within a dedicated HBES/BACS network.

Document History

DSF/EN IEC 63044-5-1/PRA1
Home and Building Electronic Systems (HBES) and Building Automation and Control Systems (BACS) – Part 5-1: EMC requirements, conditions and test set-up
IEC&nbsp;63044-5-1:2017 is a product family standard that sets the minimum level of EMC performance for the HBES/BACS network in addition to the product EMC standards for HBES/BACS devices. It...
Advertisement