DSF/PREN IEC 60684-3-282

Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 282: Heat-shrinkable, polyolefin sleeving – Stress control

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, stress control, not flame retarded, with a nominal shrink ratio up to 3:1. This sleeving has been found suitable for use up to temperatures of 100 °C. - Type A : Medium wall Internal diameter up to 65,0 mm typically - Type B : Thick wall Internal diameter up to 95,0 mm typically This sleeving is normally supplied in the colour black. Since these types of sleevings cover a significantly large range of sizes and wall thicknesses, Annex A in this standard provides guidance to the range of sizes available. The actual size will be agreed between the user and the supplier. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application need to be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone. This sleeving is designed to be used in MV cable accessories and as such electrical performance will be proven as part of the assembly. Examples of this are described in HD 629 and IEC 60502 (all parts)

Document History

DSF/PREN IEC 60684-3-282
Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 282: Heat-shrinkable, polyolefin sleeving – Stress control
This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, stress control, not flame retarded, with a nominal shrink ratio up to 3:1. This sleeving has been...
Advertisement