JSA - JIS B 8415-3
General safety code for industrial combustion furnaces — Part 3: Protective systems
| Organization: | JSA |
| Publication Date: | 23 March 2020 |
| Status: | active |
| Page Count: | 97 |
| ICS Code (Occupational safety. Industrial hygiene): | 13.100 |
| ICS Code (Industrial furnaces in general): | 25.180.01 |
scope:
This Standard specifies the requirements for protective systems used in industrial combustion furnaces and associated devices.
The safety functional requirements to which the protective systems apply are specified in Part 1 and Part 2 of JIS B 8415.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 13577-4 : 2014 Industrial furnace and associated processing equipment - Safety - Part 4 : Protective systems (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History