NEN-EN 50121-3-1

Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle

pending
Organization: NEN
Publication Date: 1 August 2021
Status: pending
Page Count: 24
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Metro, tram and light rail equipment): 45.140
scope:

This document specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city streets. This document specifies the emission limits of the rolling stock to the outside world.

The scope of this part of the standard ends at the interface of the rolling stock with its respective energy inputs and outputs. In the case of locomotives, trainsets, trams etc., this is the current collector (pantograph, shoe gear). In the case of hauled stock, this is the AC or DC auxiliary power connector. However, since the current collector is part of the traction stock, it is not entirely possible to exclude the effects of this interface with the power supply line. The slow moving test has been designed to minimize these effects.

There may be additional compatibility requirements within the railway system identified in the EMC plan (e.g. as specified in EN 50238).

Electromagnetic interference concerning the railway system as a whole is dealt with in EN 50121-2.

These specific provisions are to be used in conjunction with the general provisions in EN 50121-1.

Document History

NEN-EN 50121-3-1
August 1, 2021
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
This document specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city streets....
May 1, 2019
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
A description is not available for this item.
January 1, 2017
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
NEN-EN 50121-3-1 specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
July 1, 2016
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
NEN-EN 50121-3-1 specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
April 1, 2015
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
NEN-EN 50121-3-1 specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
October 1, 2013
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
NEN-EN 50121-3-1 specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock, hauled stock and trainsets including urban vehicles for use in city...
June 1, 2008
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
A description is not available for this item.
August 1, 2006
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The...
September 1, 2004
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
This European Standard specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets including urban vehicles for use in city streets. The...
December 1, 2000
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
Specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets, as well as independent hauled stock. The frequency range considered is from...
October 1, 1997
Railway applications - Electromagnetic compatibility - Part 3-1: Rolling stock - Train and complete vehicle
Specifies the emission and immunity requirements for all types of rolling stock. It covers traction stock and trainsets, as well as independent hauled stock. The frequency range considered is from...

References

Advertisement