NEN-ISO 10191

Passenger car tyres - Verifying tyre capabilities - Laboratory test methods

active, Most Current
Organization: NEN
Publication Date: 1 August 2021
Status: active
Page Count: 26
ICS Code (Road vehicle tyres): 83.160.10
scope:

This document specifies test methods for verifying the capabilities of tyres for passenger cars. Of the test methods presented, it is possible that only some will be required depending on the construction of the tyre (diagonal, bias-belted, radial or T-type construction) to be tested. The tests are carried out in a laboratory under controlled conditions.

This document includes endurance tests, a low-pressure performance test, high-speed tests and requirements for bead unseating and tyre strength.

The test methods presented in this document are not intended for gradation of tyre performance or quality levels. This document applies to all passenger car tyres.

Document History

NEN-ISO 10191
August 1, 2021
Passenger car tyres - Verifying tyre capabilities - Laboratory test methods
This document specifies test methods for verifying the capabilities of tyres for passenger cars. Of the test methods presented, it is possible that only some will be required depending on the...
March 1, 2010
Passenger car tyres - Verifying tyre capabilities - Laboratory test methods
This lnternational Standard specifies test methods for verifying the capabilities of tyres for passenger cars. Of the test methods presented, it is possible that only some will be required depending...
September 1, 1998
Passenger car tyres - Verifying tyre capabilities - Laboratory test methods
A description is not available for this item.
February 1, 1996
Passenger car tyres - Verifying tyre capabilities - Laboratory test methods
This International Standard specifies test methods for verifying the capacities of tyres for passenger cars;Of the test methods presented, only some may be required depending on the type of tyre to...

References

Advertisement