NEN-EN 14439

Cranes - Tower cranes

inactive
Organization: NEN
Publication Date: 1 May 2018
Status: inactive
Page Count: 114
ICS Code (Cranes): 53.020.20
scope:

This document specifies safety requirements:

- for tower cranes;

- for climbing systems used with the masts of tower cranes;

- for the installation of a powered access systems on tower cranes.

This document applies to tower cranes for construction work, which are either erected by parts or self-erecting cranes, including mobile self-erecting tower cranes. Tower cranes for construction work are exclusively equipped with a hook as load-handling device.

Applications when the crane is not equipped with a hook, or when there is a sudden release of the load, are not covered by this standard. This document is not applicable to mobile cranes, mobile harbour cranes, crawler cranes, slewing jib cranes, bridge and gantry cranes, offshore cranes, floating cranes, loader cranes, hand operated cranes or railway cranes.

This document deals with all significant hazards, hazardous situations and events relevant to tower cranes, when used as intended and under conditions foreseen by the manufacturer. This document specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards (see Clause 4).

The significant hazards covered by this document are identified in Clause 4.

This European Standard covers hazards related to the lifting of persons using a climbing system. The lifting of persons by the tower crane itself is not included.

The requirements related to Electromagnetic compatibility (EMC), the specific hazards due to external influence on electrical equipment, potentially explosive atmospheres and ionising radiation are not covered by this document.

This document is not applicable to tower cranes and climbing systems which are manufactured before the date of publication by CEN of this document.

Document History

August 1, 2021
Cranes - Tower cranes
This document specifies safety requirements: — for tower cranes; — for climbing systems for tower cranes erected from parts. This document applies to tower cranes for construction works, which are...
NEN-EN 14439
May 1, 2018
Cranes - Tower cranes
This document specifies safety requirements: — for tower cranes; — for climbing systems used with the masts of tower cranes; — for the installation of a powered access systems on tower cranes....
October 1, 2014
Cranes - Safety - Tower cranes
This European Standard specifies safety requirements: - for tower cranes and - for climbing systems used with the masts of tower cranes for which they have been designed. They are classified as...
June 1, 2009
Cranes - Safety - Tower cranes
This European Standard specifies safety requirements: - for tower cranes and - for climbing systems used with the tower cranes/masts of tower cranes for which they have been designed. They are...
December 1, 2008
Cranes - Safety - Tower cranes
A description is not available for this item.
November 1, 2008
Cranes - Safety - Tower cranes
A description is not available for this item.
January 1, 2007
Cranes - Safety - Tower cranes
This European Standard specifies safety requirements for tower cranes. This European Standard applies to tower cranes for construction work, which are either erected by parts or self erecting cranes....
May 1, 2002
Cranes - Tower cranes
This European Standard specifies safety requirements for tower cranes. This European Standard applies to tower cranes for construction work, which are either erected by parts or self erecting cranes....

References

Advertisement