NEN-EN-ISO 19630
Fine ceramics (advanced ceramics, advanced technical ceramics) - Methods of test for reinforcements - Determination of tensile properties of filaments at ambient temperature
| Organization: | NEN |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the conditions for the determination of tensile properties of single filaments of ceramic fibre such as tensile strength, Young modulus and fracture strain. The method applies to continuous ceramic filaments taken from tows, yarns, braids and knittings, which have strain to fracture less than or equal to 5 %.
The method does not apply to carbon fibres that exhibit nonlinear stress-strain curve. The method does not apply to checking the homogeneity of strength properties of fibres, nor to assessing the effects of volume under stress. Statistical aspects of filament failure are not included.
Document History