IEC - 61788-23
Superconductivity – Part 23: Residual resistance ratio measurement – Residual resistance ratio of cavity-grade Nb superconductors
| Organization: | IEC |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
This part of IEC 61788 addresses a test method for the determination of the residual resistance ratio (RRR), rRRR, of cavity-grade niobium. This method is intended for high-purity niobium grades with 150 < rRRR < 600. The test method is valid for specimens with rectangular or round cross-section, cross-sectional area greater than 1 mm2 but less than 20 mm2, and a length not less than 10 nor more than 25 times the width or diameter.
Document History