DLA - MIL-PRF-19500/780

TRANSISTOR, FIELD EFFECT RADIATION HARDENED, P-CHANNEL, SILICON, TYPES 2N7659, QUALITY LEVELS JANTXV AND JANS

inactive
Organization: DLA
Publication Date: 26 July 2021
Status: inactive
Page Count: 21
scope:

Scope.

This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance (JANTXV and JANS) are provided for each encapsulated device. Provisions for radiation hardness assurance (RHA) to two radiation levels ("R" and "F") are provided for JANTXV and JANS product assurance level.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

October 12, 2023
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, P-CHANNEL, SILICON, TYPES 2N7659, 2N7660, AND 2N7661, QUALITY LEVELS JANTXV AND JANS
A description is not available for this item.
January 26, 2023
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, P-CHANNEL, SILICON, TYPES 2N7659, 2N7660, AND 2N7661, QUALITY LEVELS JANTXV AND JANS
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
February 22, 2022
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, P-CHANNEL, SILICON, TYPES 2N7659, 2N7660, QUALITY LEVELS JANTXV AND JANS
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
MIL-PRF-19500/780
July 26, 2021
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, P-CHANNEL, SILICON, TYPES 2N7659, QUALITY LEVELS JANTXV AND JANS
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...

References

Advertisement