FORD - WSS-M96D25-B1
HOSE, AIR CONDITIONING REFRIGERANT RESISTANT, POLYAMIDE BARRIER, HIGH PRESSURE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 11 August 2021 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defined by this specification is a multilayer, high pressure refrigerant hose, consisting of: Inner layer of polychloroprene (CR) / Barrier layer of polyamide (PA6) / Mid elastomeric layer of polychloroprene (CR) or nitrile rubber (NBR) / High tensile polyester reinforcement / Outer cover of butyl rubber.
Document History
WSS-M96D25-B1
August 11, 2021
HOSE, AIR CONDITIONING REFRIGERANT RESISTANT, POLYAMIDE BARRIER, HIGH PRESSURE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a multilayer, high pressure refrigerant hose, consisting of: Inner layer of polychloroprene (CR) / Barrier layer of polyamide (PA6) / Mid elastomeric...