FORD - WSK-M4D550-A
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MEDIUM HIGH IMPACT MOLDING COMPOUND, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 11 August 2021 |
| Status: | active |
| Page Count: | 5 |
scope:
The materials defined by these specifications are rigid moulded in colour thermoplastic polyolefin elastomer (TPO) injection moulding compounds, mineral filled, with medium high impact and qualified to fulfill higher requirements for scratch resistance.
Document History
WSK-M4D550-A
August 11, 2021
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MEDIUM HIGH IMPACT MOLDING COMPOUND, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid moulded in colour thermoplastic polyolefin elastomer (TPO) injection moulding compounds, mineral filled, with medium high impact and qualified...
March 11, 2010
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MEDIUM HIGH IMPACT MOLDING COMPOUND, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid moulded in colour thermoplastic polyolefin elastomer (TPO) injection moulding compounds, mineral filled, with medium high impact and qualified...
January 7, 2010
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) 15% MINERAL FILLED, MEDIUM HIGH IMPACT MOLDING COMPOUND, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid moulded in colour thermoplastic polyolefin elastomer (TPO) injection moulding compounds, mineral filled, with medium high impact and qualified...
September 6, 2005
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 25% MINERAL FILLED, MEDIUM HIGH IMPACT, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are rigid colored thermo-plastic polyolefin elastomer (TEO) injection molding compounds, 25% mineral filled, with medium high impact and qualified to...
May 11, 1998
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 25 % MINERAL FILLED, MEDIUM HIGH IMPACT, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR
1. SCOPE The materials defined by this specification are rigid colored thermo-plastic polyolefin elastomer (TEO) injection molding compounds, 25 % mineral filled, with medium high impact and...
November 2, 1994
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 25 % MINERAL FILLED, MEDIUM HIGH IMPACT, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR
A description is not available for this item.