FORD - WSS-M4D638-E2
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH FLOW, HIGH IMPACT (80% DUCTILITY) AT COLD TEMPERATURE (-20 °C), INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 9 August 2021 |
| Status: | active |
| Page Count: | 10 |
scope:
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and thermal performance.
Document History
WSS-M4D638-E2
August 9, 2021
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH FLOW, HIGH IMPACT (80% DUCTILITY) AT COLD TEMPERATURE (-20 °C), INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and...