AENOR - UNE-EN ISO 6149-3
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 8 October 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
UNE-EN ISO 6149-3
October 8, 2008
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006)
A description is not available for this item.