DNV-CG-0554

Gas fuelled container ship with independent prismatic tanks type-A and type-B

inactive
Publication Date: 1 August 2021
Status: inactive
Page Count: 57
scope:

This guideline provides supplementary technical and procedural requirements and general information to the rules. The following aspects are covered:

- material selection for the tank and suppporting structure

- material selection of the ship hull structures adjacent to the tank

- finite element assessment of the ship structure containing the gas fuel tanks

- strength of the gas fuel tank structure:

- yield strength

- fatigue strength

- crack propagation.

- strength of tank supporting structure

- vibration analysis.

Document History

October 1, 2023
Gas fuelled container ship with independent prismatic tanks type-A and type-B
A description is not available for this item.
DNV-CG-0554
August 1, 2021
Gas fuelled container ship with independent prismatic tanks type-A and type-B
This guideline provides supplementary technical and procedural requirements and general information to the rules. The following aspects are covered: — material selection for the tank and suppporting...
January 1, 2021
Gas fuelled container ship with independent prismatic tanks type-A and type-B
This guideline provides supplementary technical and procedural requirements and general information to the rules. The following aspects are covered: — material selection for the tank and suppporting...

References

Advertisement