ISO - DIS 24642

Recreational diving services — Requirements for rebreather diver training — Decompression diving to 45 m

pending, Most Current
Organization: ISO
Publication Date: 18 August 2021
Status: pending
Page Count: 25
ICS Code (Services for consumers): 03.080.30
ICS Code (Other standards relating to leisure and tourism): 03.200.99
scope:

This document specifies requirements for rebreather diver training programmes which provide the competencies required to perform dives with a rebreather requiring mandatory decompression stops using a nitrox breathing mixture to 40 m or to 45 m using a trimix breathing mixture.

This document specifies evaluation criteria for these competencies.

This document specifies the requirements under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803.

Document History

DIS 24642
August 18, 2021
Recreational diving services — Requirements for rebreather diver training — Decompression diving to 45 m
This document specifies requirements for rebreather diver training programmes which provide the competencies required to perform dives with a rebreather requiring mandatory decompression stops using...

References

Advertisement