CEN - PREN 12261

Gas meters - Turbine gas meters

pending
Organization: CEN
Publication Date: 1 August 2021
Status: pending
Page Count: 67
ICS Code (Gas supply systems): 91.140.40
scope:

This document specifies the measuring conditions, requirements and tests for the construction, performance and safety of class 1,0 axial and radial turbine gas meters with mechanical indicating devices, hereinafter referred to as a meter(s), having in-line pipe connections for gas flow measurement.

This document applies to turbine gas meters used to measure the volume of fuel gases of the 1st and 2nd gas families, the composition of which is specified in EN 437:2021, at maximum working pressures up to 420 bar, actual flow rates up to 25 000 m3/h over a gas temperature range of at least 40 K and for a climatic environmental temperature range of at least 50 K.

This document applies to meters that are installed in locations with vibration and shocks of low significance and in:

- closed locations (indoor or outdoor with protection as specified by the manufacturer) with condensing or with non-condensing humidity;

or, if specified by the manufacturer,

- open locations (outdoor without any covering) with condensing humidity or with non-condensing humidity;

and in locations with electromagnetic disturbances.

Unless otherwise specified in this document:

- all pressures used are gauge;

- all influence quantities, except the one under test, are kept relatively constant at their reference value.

Clauses 1 to 7 and Annex B are for design and type testing only, with the exception of 6.2.4.3, 6.2.5.3, 6.7.1.2.2 and 6.7.2.2.2. Annex C can be used to provide guidance on periodic tests during use. Clause 8 and Annexes D and E are for each meter prior to dispatch. Annex A is intended to be used for both type and individual testing. Annex F is intended to be used for individual testing. Annex G is intended to be used for design.

Document History

PREN 12261
August 1, 2021
Gas meters - Turbine gas meters
This document specifies the measuring conditions, requirements and tests for the construction, performance and safety of class 1,0 axial and radial turbine gas meters with mechanical indicating...
March 1, 2018
Gas meters - Turbine gas meter
This document specifies the measuring conditions, requirements and tests for the construction, performance and safety of class 1,0 axial and radial turbine gas meters with mechanical indicating...
April 1, 2002
Gas Meters - Turbine Gas Meters
A description is not available for this item.
April 1, 2002
Gas Meters - Turbine Gas Meters
A description is not available for this item.
April 1, 2002
Gas Meters - Turbine Gas Meters
A description is not available for this item.

References

Advertisement