ABS - 308

Guidance Notes on Composite Repairs of Steel Structures and Piping

active, Most Current
Organization: ABS
Publication Date: 1 August 2021
Status: active
Page Count: 71
scope:

This Chapter provides guidelines on composite repairs of steel piping (see 2-1/2) for offshore assets. The intention of these guidelines is to provide a simplified procedure for applying the industry standards ISO 24817 and ASME PCC-2.

The focus of this Chapter is composite repairs of steel piping. However, it is also applicable to repairs of nonmetallic substrate materials.

The key aspects considered herein are listed below:

● Design of repair

● Repair system qualification, which typically considers qualification testing specific to a pipe material and method of surface preparation for the repair system to be used

● Repair Installation and Quality Assurance

● In-service Inspection, Monitoring and Maintenance

Document History

308
August 1, 2021
Guidance Notes on Composite Repairs of Steel Structures and Piping
This Chapter provides guidelines on composite repairs of steel piping (see 2-1/2) for offshore assets. The intention of these guidelines is to provide a simplified procedure for applying the industry...
308
June 1, 2021
GUIDANCE NOTES ON COMPOSITE REPAIRS OF STEEL STRUCTURES AND PIPING
This Chapter is applicable to the use of composite repairs on site-specific offshore units such as FPSOs and FSOs. It provides guidelines on adhesively bonded composite repairs of the steel...
308
September 1, 2019
GUIDANCE NOTES ON COMPOSITE REPAIRS OF STEEL STRUCTURES AND PIPING
This Chapter is applicable to the use of composite repairs on site-specific offshore units such as FPSOs and FSOs. It provides guidelines on adhesively bonded composite repairs of the steel...

References

Advertisement