CEN - PREN 17140

Thermal insulation products for buildings - Factory-made vacuum insulation panels (VIP) - Specification

pending
Organization: CEN
Publication Date: 1 August 2021
Status: pending
Page Count: 64
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This document specifies characteristics of factory-made vacuum insulation panels (VIP) intended to be used for the thermal insulation of buildings (roofs, walls, ceilings and floors).

This document is applicable for factory-made vacuum insulation panels (VIP), independent of the type of envelope (see 3.1.11), using the following core materials (see 3.1.10):

- organic fibres;

- inorganic fibres and particles (e.g. glass fibre, silica, etc.).

This document is applicable for factory-made vacuum insulation panels (VIP) with or without desiccants (see 3.1.12) and with and without evacuation valve (3.1.14).

The products covered by this document can be used in roofs, walls, ceilings and floors.

This document specifies procedures for assessment and verification of constancy of performance (AVCP) of characteristics of factory-made vacuum insulation panels (VIP).

This document does not cover products:

- intended to be used for the thermal insulation of building equipment and industrial installations;

- intended to be used for civil engineering works;

- intended to be used as perimeter or foundation;

- intended to be used for acoustic applications;

- with a thermal resistance RD lower than 0,5 m2⋅K/W;

- that contain getters (3.1.13);

- that have protective layers (3.1.9).

Document History

PREN 17140
August 1, 2021
Thermal insulation products for buildings - Factory-made vacuum insulation panels (VIP) - Specification
This document specifies characteristics of factory-made vacuum insulation panels (VIP) intended to be used for the thermal insulation of buildings (roofs, walls, ceilings and floors). This document...
October 1, 2020
Thermal insulation products for buildings - Factory-made vacuum insulation panels (VIP) - Specification
This document specifies characteristics of factory-made vacuum insulation panels (VIP) intended to be used for the thermal insulation of buildings. This document is applicable for all types of...

References

Advertisement