IEC - 61196-6-1
Coaxial communication cables – Part 6-1: Blank detail specification for CATV drop cables
| Organization: | IEC |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This blank detail specification applies to coaxial communication cables as described in IEC 61196-6. It specifies the requirements for drop cables for use in cabled television distribution networks operating at temperatures between −40 °C and +70 °C and in the frequency range from 5 MHz to 1 000 MHz or from 5 MHz to 3 000 MHz.
Document History