IEC - 61196-6-1 (REDLINE + STANDARD)

Coaxial communication cables – Part 6-1: Blank detail specification for CATV drop cables

active, Most Current
Organization: IEC
Publication Date: 1 August 2021
Status: active
Page Count: 30
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This blank detail specification applies to coaxial communication cables as described in IEC 61196-6. It specifies the requirements for drop cables for use in cabled television distribution networks operating at temperatures between −40 °C and +70 °C and in the frequency range from 5 MHz to 1 000 MHz or from 5 MHz to 3 000 MHz.

Document History

61196-6-1 (REDLINE + STANDARD)
August 1, 2021
Coaxial communication cables – Part 6-1: Blank detail specification for CATV drop cables
This blank detail specification applies to coaxial communication cables as described in IEC 61196-6. It specifies the requirements for drop cables for use in cabled television distribution networks...

References

Advertisement