DSF/FPREN ISO 6330

Textiles – Domestic washing and drying procedures for textile testing (ISO/FDIS 6330:2021)

inactive
Organization: DS
Status: inactive
Page Count: 46
ICS Code (Textiles in general): 59.080.01
scope:

1.1 This document specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations of domestic washing and drying procedures. This document also specifies the reference detergents and ballasts for the procedures. 1.2 Provision is made for 13 different washing procedures based on the use of the reference washing machine Type A: horizontal axis, front-loading type, 11 procedures based on the use of the reference washing machine Type B: vertical axis, top-loading agitator type, and 7 procedures based on the use of the reference washing machine Type C: vertical axis, top-loading pulsator type. 1.3 Each washing procedure represents a single domestic wash. 1.4 This document also specifies six drying procedures: A - Line dry B - Line drip dry C - Flat dry D - Flat drip dry E - Flat press F - Tumble dry 1.5 A complete test consists of a washing and drying procedure. NOTE - Use of different parameters (washing machine type, detergent type and type of tumble drier) may affect test results for any test using this document. Therefore, parties using this standard are strongly encouraged to agree on the parameters to be used.

Document History

December 14, 2021
Textiles – Domestic washing and drying procedures for textile testing (ISO 6330:2021)
1.1 This document specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to...
May 15, 2012
Textiles – Domestic washing and drying procedures for textile testing
Specifies domestic washing and drying procedures for textile testing
February 9, 2009
Textiles - Domestic washing and drying procedures for textile testing
This standard specifies domestic washing and drying procedures for textile testing, applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations...
March 21, 2001
Textiles - Domestic washing and drying procedures for textile testing
This standard specifies domestic washing and drying procedures for textile testing, applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations...
Textiles – Domestic washing and drying procedures for textile testing (ISO/DIS 6330:2020)
1.1 This document specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to...
DSF/FPREN ISO 6330
Textiles – Domestic washing and drying procedures for textile testing (ISO/FDIS 6330:2021)
1.1 This document specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are subjected to...
Textiles - Domestic washing and drying procedures for textile testing - Amendment 1 (ISO 6330:2000/FDAM 1:2008)
This standard specifies domestic washing and drying procedures for textile testing, applicable to textile fabrics, garments or other textile articles which are subjected to appropriate combinations...
Textiles - Domestic washing and drying procedures for textile testing (ISO/DIS 6330:2010)
Specifies domestic washing and drying procedures for textile testing
Textiles - Domestic washing and drying procedures for textile testing (ISO/FDIS 6330:2012)
1.1 This International Standard specifies domestic washing and drying procedures for textile testing. The procedures are applicable to textile fabrics, garments or other textile articles which are...
Advertisement