DSF/PREN ISO 24063

Recreational diving services – Requirements for rebreather diver training – No-decompression diving (ISO/DIS 24063:2021)

pending, Most Current
Organization: DS
Status: pending
Page Count: 24
ICS Code (Services for consumers): 03.080.30
ICS Code (Other standards relating to leisure and tourism): 03.200.99
scope:

This document specifies the competencies required to perform dives that do not require in-water decompression stops using a rebreather. This document further specifies evaluation criteria for these competencies. This document also specifies the conditions under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with EN ISO 24803.

Document History

DSF/PREN ISO 24063
Recreational diving services – Requirements for rebreather diver training – No-decompression diving (ISO/DIS 24063:2021)
This document specifies the competencies required to perform dives that do not require in-water decompression stops using a rebreather. This document further specifies evaluation criteria for these...
Advertisement