DSF/IEC 60092-503 ED3

Electrical installations in ships – Part 503: Special features – AC supply systems with voltages in the range of above 1 kV up to and including 36 kV

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

IEC 60092-503:2021 (EN) is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where appropriate, subject to the exceptions stated in the clauses of this document.

Document History

November 1, 2021
Electrical installations in ships – Part 503: Special features – AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
IEC 60092-503:2021(E) is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where appropriate,...
Electrical installations in ships – Part 503: Special features – AC supply systems with voltages in the range of above 1 kV up to and including 15 kV
This International Standard is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of IEC 60092 apply where appropriate,...
DSF/IEC 60092-503 ED3
Electrical installations in ships – Part 503: Special features – AC supply systems with voltages in the range of above 1 kV up to and including 36 kV
IEC 60092-503:2021 (EN) is applicable to AC supply systems with voltages from 1 kV up to and including 36 kV. The requirements contained in other parts of the IEC 60092 series apply where...
Advertisement