DSF/PREN ISO 24642

Recreational diving services – Requirements for rebreather diver training – Decompression diving to 45 m (ISO/DIS 24642:2021)

pending, Most Current
Organization: DS
Status: pending
Page Count: 27
ICS Code (Services for consumers): 03.080.30
ICS Code (Other standards relating to leisure and tourism): 03.200.99
scope:

This document specifies the competencies required to perform dives with a rebreather requiring mandatory decompression stops using a nitrox or air diluent to 40 metres or to 45 metres with trimix diluent. This document further specifies evaluation criteria for these competencies. This document also specifies the conditions under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803.

Document History

DSF/PREN ISO 24642
Recreational diving services – Requirements for rebreather diver training – Decompression diving to 45 m (ISO/DIS 24642:2021)
This document specifies the competencies required to perform dives with a rebreather requiring mandatory decompression stops using a nitrox or air diluent to 40 metres or to 45 metres with trimix...
Advertisement