DS/EN IEC 63052

Power frequency overvoltage protective devices (POPs) for household and similar applications

active, Most Current
Organization: DS
Publication Date: 23 August 2021
Status: active
Page Count: 126
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This document applies to devices for power frequency overvoltage protection (hereafter referred to as "POP") for household and similar uses, with a rated frequency of 50 Hz, 60 Hz or 50/60 Hz, with rated voltage not exceeding 230 V a.c. (between phase and neutral), and with rated current not exceeding 63 A, either consisting of a functional unit in combination with a main protective device (MPD), or as one single device having opening means able to open the protected circuit in specified conditions. The main protective device is a circuit-breaker, an RCCB or an RCBO. NOTE 1 - A POP, as one single device, is not a protective device to be used for automatic disconnection of the supply in the meaning of IEC 60364-4-41. They are intended for use in an environment with pollution degree 2 and overvoltage category III. Devices for POPs are suitable for isolation. They can be designed as a POP unit assembled to or integrated in a main protective device by the manufacturer or as an assembly of a main protective device mechanically or electrically coupled on site with the POP unit, or as one single POP device having opening means able to open the protected circuit in specified conditions. These devices are intended to mitigate the effects of power frequency overvoltages between phase and neutral conductor (e.g. caused by loss of neutral conductor in the three-phase supply upstream the POP) for downstream equipment by opening the protected circuit when an overvoltage between phase and neutral is detected. NOTE 2 - To mitigate means in this context that the POP will provide protection in most cases of power frequency overvoltages. POPs intended for monitoring one line to neutral conductor voltage can be used between two phase's conductors in a phase to phase electrical supply system not exceeding 230 V, if both conductors are switched and declared so by the manufacturer. POP according to this document are suitable for use in IT system, provided all conductors are switched. This document does not apply for protection against common mode overvoltages. This document does not apply to surge protective devices.

Document History

DS/EN IEC 63052
August 23, 2021
Power frequency overvoltage protective devices (POPs) for household and similar applications
This document applies to devices for power frequency overvoltage protection (hereafter referred to as “POP”) for household and similar uses, with a rated frequency of 50 Hz, 60 Hz or 50/60 Hz, with...
Power frequency overvoltage protective devices for household and similar applications (POP)
This document applies to devices for power frequency overvoltage protection (hereafter referred to as “POP”) for household and similar uses, with a rated frequency of 50 Hz, 60 Hz or 50/60 Hz, with...

References

Advertisement