CSA - ISO/TR 24971:21

Medical devices — Guidance on the application of ISO 14971

active, Most Current
Organization: CSA
Publication Date: 1 January 2021
Status: active
Page Count: 104
ICS Code (Medical equipment in general): 11.040.01
scope:

This document provides guidance on the development, implementation and maintenance of a risk management system for medical devices according to ISO 14971:2019.

The risk management process can be part of a quality management system, for example one that is based on ISO 13485:2016[24], but this is not required by ISO 14971:2019. Some requirements in ISO 13485:2016 (Clause 7 on product realization and 8.2.1 on feedback during monitoring and measurement) are related to risk management and can be fulfilled by applying ISO 14971:2019. See also the ISO Handbook: ISO 13485:2016 - Medical devices - A practical guide[25].

Document History

ISO/TR 24971:21
January 1, 2021
Medical devices — Guidance on the application of ISO 14971
This document provides guidance on the development, implementation and maintenance of a risk management system for medical devices according to ISO 14971:2019. The risk management process can be...

References

Advertisement