ISO - 12625-7

Tissue paper and tissue products — Part 7: Determination of optical properties — Measurement of brightness and colour with D65/10° (outdoor daylight)

active, Most Current
Organization: ISO
Publication Date: 1 August 2021
Status: active
Page Count: 20
ICS Code (Tissue paper): 85.080.20
scope:

This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives specific instructions for the preparation of test pieces (single-ply, multi-ply products) and for the optical measurements of products, where special precautions can be necessary.

NOTE The properties called ISO brightness and colour with C/2° (indoor daylight) are measured with an instrument adjusted to a much lower UV content than that specified in this document. The measurements of ISO brightness and colour with C/2° (indoor daylight) are described in ISO 12625-15.

Document History

12625-7
August 1, 2021
Tissue paper and tissue products — Part 7: Determination of optical properties — Measurement of brightness and colour with D65/10° (outdoor daylight)
This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives...
May 1, 2014
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight)
This part of ISO 12625 specifies testing procedures for the instrumental determination of brightness and color of tissue paper and tissue products viewed under outdoor daylight conditions. It also...
March 1, 2007
Tissue paper and tissue products — Part 7: Determination of optical properties
This part of ISO 12625 specifies test methods for the instrumental determination of optical properties of tissue paper and tissue products. The various test methods that are available have been, or...

References

Advertisement