ISO - TR 23750
Cosmetics — Answers to frequently asked questions on ingredients and product characterization according to ISO 16128-1 and ISO 16128-2
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Cosmetics. Toiletries): | 71.100.70 |
scope:
This document provides answers to questions which can arise when calculating indexes and contents according to ISO 16128-1 and ISO 16128-2.
It clarifies conditions on process, solvents and carbon sources to qualify ingredients regarding the ISO 16128 series. Detailed examples, explaining how to use the ISO 16128 series are also provided.
Document History
TR 23750
August 1, 2021
Cosmetics — Answers to frequently asked questions on ingredients and product characterization according to ISO 16128-1 and ISO 16128-2
This document provides answers to questions which can arise when calculating indexes and contents according to ISO 16128-1 and ISO 16128-2.
It clarifies conditions on process, solvents and carbon...