ITU-T - L.10

Optical fibre cables for duct and tunnel application

active, Most Current
Organization: ITU-T
Publication Date: 1 May 2021
Status: active
Page Count: 42
scope:

This Recommendation:

- refers to single-mode optical fibre cables installed by pulling method to be used for telecommunication networks in ducts and tunnels;

- recommends that optical fibre dimensional and transmission characteristics, together with their test methods, should comply with one or more of [ITU-T G.652], [ITU-T G.653], [ITU-T G.654], [ITU-T G.655], [ITU-T G.656], [ITU-T G.657] and [IEC 60793-1-50];

- deals with mechanical and environmental characteristics of the concerned optical fibre cables;

- refers to the technical specifications of [IEC 60794-3-11] as applicable to the concerned optical fibre cables;

- recommends performance criteria for those tests that are relevant to the duct and tunnel application space.

Document History

L.10
May 1, 2021
Optical fibre cables for duct and tunnel application
This Recommendation: – refers to single-mode optical fibre cables installed by pulling method to be used for telecommunication networks in ducts and tunnels; – recommends that optical fibre...
August 1, 2015
Optical fibre cables for duct and tunnel application
This Recommendation: – refers to multi-mode graded index and single-mode optical fibre cables to be used for telecommunication networks in ducts and tunnels; – deals with mechanical and...
December 1, 2002
Optical Fibre Cables for Duct and Tunnel Application - Series L: Construction, Installation and Protection of Cable and Other Elements of Outside Plant
A description is not available for this item.

References

Advertisement