SNV - SN EN 3572
Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8°30' fitting in titanium - Product standard
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This document specifies the dimensions of a hose assembly which is in accordance with ISO 7313.The hose assembly couples to the fittings specified in EN 3274, which are made out of titanium.The hose is protected either by means of an anti-abrasive, anti-shock and anti-projection sleeve or by means of a fire resistant or fire proof sleeve in accordance with ISO 2685.
Document History
SN EN 3572
June 1, 2021
Aerospace series - PTFE flexible hose assembly with convoluted inner tube of a nominal pressure up to 6 800 kPa and 8°30' fitting in titanium - Product standard
This document specifies the dimensions of a hose assembly which is in accordance with ISO 7313.The hose assembly couples to the fittings specified in EN 3274, which are made out of titanium.The hose...