SNV - SN EN 4035

Aerospace series - Rod end, adjustable, with self-aligning double row ball bearing, in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy - Dimensions and loads

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 13
ICS Code (Components for aerospace construction): 49.035
scope:

This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing in corrosion resisting steel with reduced internal radial clearance and threaded shank in titanium alloy, designed to withstand only slow rotations and oscillations under load.

They consist of:

- a rod end comprising:

- circumferential groove to confirm that the assembled rod-end is "in safety" emphasized with the application of red paint;

- either seals or shields;

- an optional longitudinal groove for locking purpose;

- an inner ring with balls.

These rod ends are intended for use with flight control rods or rods for aerospace structures.

They are intended to be used in the temperature range: −54 °C to 150 °C.

However, being lubricated with the following greases:

- very high pressure grease, ester type (code A), operational range −73 °C to 121 °C; or

- very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range −54 °C to 177 °C (see EN 2067);

their field of application when lubricated with code A grease is limited to 121 °C

Document History

SN EN 4035
June 1, 2021
Aerospace series - Rod end, adjustable, with self-aligning double row ball bearing, in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy - Dimensions and loads
This document specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing in corrosion resisting steel with reduced internal radial clearance and threaded shank in...
July 1, 2006
Aerospace series – Rod ends, adjustable with self-aligning double row ball bearing in corrosion resisting steel, reduced internal radial clearance and threaded shank in titanium alloy – Dimensions and loads
A description is not available for this item.

References

Advertisement