SNV - SN EN 50696

Contact Interface for Automated Connection Device

active, Most Current
Organization: SNV
Publication Date: 1 February 2021
Status: active
Page Count: 78
ICS Code (Electric road vehicles): 43.120
scope:

This document is applicable to ACDs of standardized configuration, intended for use in electric vehicle conductive charging systems which incorporate control means, with rated operating voltage up to 1 500 V DC.

This document applies to high power DC interfaces intended for use in isolated conductive charging systems, for circuits specified in IEC 61851-23-1:-1.

The ACDs covered by this document are used only in charging mode 4, according to IEC 61851-23-1:-1, 3.1.201 Case D or 3.1.202 Case E.

This document describes the requirements for an ACD in regard of safety, function and testing. This document describes basic parameters that can be standardized for different ACDs. ACDs following these standardized parameters will have the benefit of being compatible, even if they are based on different technologies.

This document does not apply to solutions based on a vehicle connector described in EN 62196-3 driven by an automated mechanism, as, for instance, a robotic arm.

This document does not cover all safety aspects related to maintenance.

1 Under preparation. Stage at time of publication: IEC CDV 61851-23-1:2020.

Document History

SN EN 50696
February 1, 2021
Contact Interface for Automated Connection Device
This document is applicable to ACDs of standardized configuration, intended for use in electric vehicle conductive charging systems which incorporate control means, with rated operating voltage up to...

References

Advertisement