SNV - SN EN 15624

Railway applications - Braking - Empty-loaded changeover devices

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 32
ICS Code (Materials and components for railway engineering): 45.040
scope:

This document is applicable to empty-loaded changeover devices. The purpose of such devices is the generation of a load-related signal which causes the brake performance to be adjusted to the current vehicle mass.The manually operated empty-loaded changeover devices change their output signal according to the position of the handles which together with the associated changeover plates serve as interfaces. The changeover plates read the required information for the operation of the empty-loaded changeover devices, i.e. brake weights for each position and the relevant changeover mass of the vehicle.Automatic empty-loaded changeover devices sense a certain load threshold of the vehicle to automatically adjust the output signal when the mass of a vehicle reaches a defined value. This threshold is the changeover mass. Below this mass the vehicle's brake system provides a reduced brake force. For the changeover mass or more the high brake force applies.This document specifies the requirements for the design, testing and quality assurance of empty-loaded changeover devices.

Document History

SN EN 15624
June 1, 2021
Railway applications - Braking - Empty-loaded changeover devices
This document is applicable to empty-loaded changeover devices. The purpose of such devices is the generation of a load-related signal which causes the brake performance to be adjusted to the current...
January 1, 2011
Railway applications - Braking - Empty-loaded changeover devices
This European Standard is applicable to empty-loaded changeover devices designed to automatically sense when the load of a railway vehicle reaches a defined value (changeover mass), which represents...
May 1, 2009
Railway applications - Braking - Empty-loaded changeover devices
A description is not available for this item.

References

Advertisement