SNV - SN EN 15625

Railway applications - Braking - Automatic variable load sensing devices

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 28
ICS Code (Materials and components for railway engineering): 45.040
scope:

This document applies to automatic variable load sensing devices designed to continuously sense the load of a railway vehicle and provide a pneumatic output signal that can be used by a relay valve for the automatic variation of the air pressure used for brake applications, thereby adjusting the brake force accordingly to achieve the required brake performance.This document specifies the requirements for the design, testing and quality assurance of automatic variable load sensing devices.The requirements of this document are not fully applicable for tests on vehicle level (vehicle homologation tests).

Document History

SN EN 15625
June 1, 2021
Railway applications - Braking - Automatic variable load sensing devices
This document applies to automatic variable load sensing devices designed to continuously sense the load of a railway vehicle and provide a pneumatic output signal that can be used by a relay valve...
January 1, 2011
Railway applications - Braking - Automatic variable load sensing devices
This European Standard applies to automatic variable load sensing devices designed to continuously sense the load of a railway vehicle and provide a signal that can be used by a relay valve for the...
May 1, 2009
Railway applications - Braking - Automatic variable load sensing devices
A description is not available for this item.

References

Advertisement