SNV - SN EN 13555

Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 42
ICS Code (Seals for pipe and hose assemblies): 23.040.80
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This document specifies the gasket parameters required by EN 1591-1 and provides the test procedures for establishing the values of these parameters.Gaskets which are wholly based upon elastomers, or based upon elastomers with only the inclusion of particulate fillers or particulate reinforcement, as opposed to gaskets combining elastomers, fillers and fibrous reinforcement, are beyond the scope of this document.NOTE The testing procedures given might be applicable to gaskets of other shapes and dimensions.

Document History

SN EN 13555
June 1, 2021
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
This document specifies the gasket parameters required by EN 1591-1 and provides the test procedures for establishing the values of these parameters.Gaskets which are wholly based upon elastomers, or...
June 1, 2014
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
A description is not available for this item.
March 1, 2005
Flanges and their joints - Gasket parameters and test procedures relevant to the design rules for gasketed circular flange connections
A description is not available for this item.

References

Advertisement