SNV - SN EN 13600
Copper and copper alloys - Seamless copper tubes for electrical purposes
| Organization: | SNV |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This document specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for seamless drawn copper tubes for electrical purposes, delivered in straight lengths or alternatively in level wound coils with the cross-sections and size ranges below:- for round tubes in straight lengths with outside diameters from 3 mm up to and including 450 mm and wall thicknesses from 0,3 mm up to and including 10 mm;- for round tubes in level wound coils with outside diameters from 3 mm up to and including 30 mm and wall thicknesses from 0,3 mm up to and including 10 mm;- for square and rectangular tubes with major outside dimension from 5 mm up to and including 150 mm and wall thicknesses from 0,5 mm up to and including 10 mm.The sampling procedures and test methods for verification of conformity to the requirements of this document are also specified.
Document History