SNV - SN EN ISO 22579

Infant formula and adult nutritionals - Determination of fructans - High performance anion exchange chromatography with pulsed amperometric detection (HPAEC-PAD) after enzymatic treatment

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 34
ICS Code (General methods of tests and analysis for food products): 67.050
scope:

This document specifies a method for the determination of inulin-type fructans (including oligofructose, fructooligosaccharides) in infant formula and adult nutritionals (both powder and liquid) containing 0,03 g/100 g to 5,0 g/100 g of fructans in the product as prepared ready for consumption.The method has been validated in a multi laboratory study[1] with reconstituted standard reference material (SRM), infant/adult nutritional formula at a level of 0,204 g/100 g, adult nutritionals ready-to-feed (RTF) at levels of 1,28 g/100 g and 2,67 g/100 g, infant formula RTF at a level of 0,300 g/100 g, reconstituted follow-up formula at levels of 0,209 g/100 g to 0,275 g/100 g, reconstituted infant formula at levels from 0,030 8 g/100 g to 0,264 g/100 g. During the single laboratory validation study[2], spike-recovery experiments were performed up to 5 g/100 g in reconstituted infant formula powders (milk-based, partially hydrolysed milk-based and soy-based), adult nutritional RTF and reconstituted adult nutritional powders.

Document History

SN EN ISO 22579
June 1, 2021
Infant formula and adult nutritionals - Determination of fructans - High performance anion exchange chromatography with pulsed amperometric detection (HPAEC-PAD) after enzymatic treatment
This document specifies a method for the determination of inulin-type fructans (including oligofructose, fructooligosaccharides) in infant formula and adult nutritionals (both powder and liquid)...

References

Advertisement