SNV - SN EN ISO 5840-3

Cardiovascular implants - Cardiac valve prostheses - Part 3: Heart valve substitutes implanted by transcatheter techniques

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 68
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This document is applicable to all devices intended for implantation as a transcatheter heart valve substitute.

This document is applicable to transcatheter heart valve substitutes and to the accessory devices, packaging and labelling required for their implantation and for determining the appropriate size of heart valve substitute to be implanted.

This document establishes an approach for verifying/validating the design and manufacture of a transcatheter heart valve substitute through risk management. The selection of appropriate verification/validation tests and methods are to be derived from the risk assessment. The tests can include those to assess the physical, chemical, biological and mechanical properties of heart valve substitutes and of their materials and components. The tests can also include those for preclinical in vivo evaluation and clinical evaluation of the finished heart valve substitute.

This document defines operational conditions and performance requirements for transcatheter heart valve substitutes where adequate scientific and/or clinical evidence exists for their justification.

This document includes considerations for implantation of a transcatheter heart valve substitute inside a pre-existing prosthetic device (e.g. valve-in-valve and valve-in-ring configurations).

Document History

SN EN ISO 5840-3
June 1, 2021
Cardiovascular implants - Cardiac valve prostheses - Part 3: Heart valve substitutes implanted by transcatheter techniques
This document is applicable to all devices intended for implantation as a transcatheter heart valve substitute. This document is applicable to transcatheter heart valve substitutes and to the...
October 1, 2009
Cardiovascular implants - Cardiac valve prostheses
This part of ISO 5840 outlines an approach for verifying/validating the design and manufacture of a transcatheter heart valve substitute through risk management. The selection of appropriate...

References

Advertisement