SNV - SN EN ISO 27587

Leather - Chemical tests - Determination of free formaldehyde in process auxiliaries

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 18
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a method for the determination of free formaldehyde, which is released under dynamic conditions when the sample is heated in an inert dry atmosphere, in process auxiliaries for leather. The analytical result obtained according to this procedure is expressed in milligrams per kilogram (mg/kg) sample.

Document History

SN EN ISO 27587
June 1, 2021
Leather - Chemical tests - Determination of free formaldehyde in process auxiliaries
This document specifies a method for the determination of free formaldehyde, which is released under dynamic conditions when the sample is heated in an inert dry atmosphere, in process auxiliaries...
March 1, 2010
Leather - Chemical tests - Determination of the free formaldehyde in process auxiliaries
This International Standard specifies a method for the determination of free formaldehyde in process auxiliaries for leather. The analytical result obtained according to this procedure is expressed...

References

Advertisement