SNV - SN EN ISO 19363
Electrically propelled road vehicles - Magnetic field wireless power transfer - Safety and interoperability requirements
| Organization: | SNV |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This document defines the requirements and operation of the on-board vehicle equipment that enables magnetic field wireless power transfer (MF-WPT) for traction battery charging of electric vehicles. It is intended to be used for passenger cars and light duty vehicles.This document addresses the following aspects for an EV device:- safety requirements;- transferred power and power transfer efficiency;- ground clearance of the EV device;- functionality with associated off-board systems under various conditions and independent of manufacturer;- test procedures.EV devices that fulfil the requirements in this document are intended to operate with supply devices that fulfil the MF-WPT related requirements in the IEC 61980 series.NOTE 1 Charging of a vehicle in motion is not considered in this edition.NOTE 2 Bi-directional power transfer is not considered in this edition.
Document History