SNV - SN EN ISO 12004-2

Metallic materials - Determination of forming-limit curves for sheet and strip - Part 2: Determination of forming-limit curves in the laboratory

active, Most Current
Organization: SNV
Publication Date: 1 June 2021
Status: active
Page Count: 38
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of thickness between 0,3 mm and 4 mm.

NOTE The limitation in thickness of up to 4 mm is proposed, giving a maximum allowable thickness to the punch diameter ratio.

Document History

SN EN ISO 12004-2
June 1, 2021
Metallic materials - Determination of forming-limit curves for sheet and strip - Part 2: Determination of forming-limit curves in the laboratory
This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of...
December 1, 2008
Metallic materials - Sheet and strip - Determination of forming- limit curves - Part 2: Determination of forming-limit curves in the laboratory
A description is not available for this item.

References

Advertisement