AENOR - UNE-EN IEC 62271-200
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV (Endorsed by Asociación Española de Normalización in September of 2021.)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
UNE-EN IEC 62271-200
September 1, 2021
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV (Endorsed by Asociación Española de Normalización in September of 2021.)
A description is not available for this item.