CTI - ESG-123

Recommended Guidelines for Concrete Restoration and Repairs to Wet and Dry Cooling Tower Systems

active, Most Current
Organization: CTI
Publication Date: 27 July 2019
Status: active
Page Count: 20
scope:

Reinforced Concrete Cooling Towers and Basins are significant civil structures placed in intimate contact with, in many cases, "aggressive" cooling fluids and potentially harsh environmental exposure conditions. These cooling fluids can include freshwater, brackish/seawater, wastewater or a combination thereof with ambient service conditions ranging from tropical to artic climates. As such, prior to initiating reinforced concrete repairs at a cooling tower, it is important to understand the deterioration mechanisms operating and how best to mitigate the damaging effects, prior to performing repairs and placing them into service. Although outside the scope of this document, many different strategies are available to protect reinforced concrete from chloride penetration, embedded metal corrosion, chemical attack and erosion while the structure is in service. A recommended reference exists that outlines reinforced concrete deterioration mechanisms, various protective strategies as well as additional cited references for specific site conditions. The reference is available from the American Concrete Institute (ACI) in their "Guide to Durable Concrete" as Reported by ACI Committee 201.2R. Whereas this document focuses on the use of cast-in-place and shotcrete repair methods, alternate methods such as bonded fiber-reinforced polymer (FRP) wrap systems are also available. These repair and strengthening systems use FRP composite materials as supplemental externally bonded reinforcement. Use of FRP is beyond the scope of this document. However, ACI440.2R is available for recommendations in engineering and construction of FRP systems for strengthening concrete structures.

Document History

ESG-123
July 27, 2019
Recommended Guidelines for Concrete Restoration and Repairs to Wet and Dry Cooling Tower Systems
Reinforced Concrete Cooling Towers and Basins are significant civil structures placed in intimate contact with, in many cases, “aggressive” cooling fluids and potentially harsh environmental exposure...
September 1, 2012
Recommended Guidelines for Concrete Restoration and Repairs to Natural and Mechanical Draft Cooling Towers
Scope of Work This section serves as a general guide to surface preparation for repairs. This section discusses removal of concrete, preparation of concrete surfaces for repair, preparation and...

References

Advertisement