DSF/PREN IEC 61300-3-4
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-4: Examinations and measurements – Attenuation
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM) devices. Measurement methods of attenuation of DWDM devices are described in IEC 61300-3-29.
Document History
June 19, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-4: Examinations and measurements – Attenuation
IEC 61300-3-4:2023 is available as IEC 61300-3-4:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
DSF/PREN IEC 61300-3-4
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-4: Examinations and measurements – Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM)...
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-4: Examinations and measurements – Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM)...