DS/ISO 18063-2
Rough-terrain trucks – Visibility test methods and their verification – Part 2: Slewing rough-terrain variable-reach trucks
| Organization: | DS |
| Publication Date: | 30 August 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document applies to slewing rough-terrain variable-reach trucks (hereinafter referred to as trucks) as defined in ISO 5053-1:2020, 3.22, that have a specific seated operator's position, on the left-hand side of the boom, or centre position (excluding operator position on the right side of the boom). This document specifies a static test method for determining and evaluating the operator's visibility on a rectangular boundary close around the truck and on a 12 m visibility test circle. Performance requirements for visibility are specified in this document. A calculation method or computer simulation can also be used. This document does not provide performance requirements for the additional means for indirect visibility. This document also covers information to be provided by the manufacturer.
Document History